VISHAY PRECISION GROUP
VPR220Z >500R-10KB -- VPR220Z 10K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr220Z 10K000 0.1% Vishay Foil Resistors
VPR220Z >500R-10KB
Description
VPR220Z 10K000 0.1%
Description
VPR220Z 10K000 0.1%
Suppliers
Vpr220Z 10K000 0.1% Vishay Foil Resistors
76M4449
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4449 |
|
Product Name
|
Vpr220Z 10K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details