Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2020L VP2020L

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987581-VP2020L Length: 4.7 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -200 V Power Dissipation: 800 mW Height: 4.7 mm Weight: 219.992299 mg Number of Channels: 1 Width: 3.68 mm Rise Time: 8 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92-3 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 800 mW Turn-On Delay Time: 14 ns Continuous Drain Current (ID): -120 mA Turn-Off Delay Time: 18 ns Drain to Source Resistance: 20 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987581-VP2020L Length: 4.7 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -200 V Power Dissipation: 800 mW Height: 4.7 mm Weight: 219.992299 mg Number of Channels: 1 Width: 3.68 mm Rise Time: 8 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92-3 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 800 mW Turn-On Delay Time: 14 ns Continuous Drain Current (ID): -120 mA Turn-Off Delay Time: 18 ns Drain to Source Resistance: 20 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2020L - 987581-VP2020L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2020L
987581-VP2020L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2020L 987581-VP2020L
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987581-VP2020L Length: 4.7 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -200 V Power Dissipation: 800 mW Height: 4.7 mm Weight: 219.992299 mg Number of Channels: 1 Width: 3.68 mm Rise Time: 8 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92-3 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 800 mW Turn-On Delay Time: 14 ns Continuous Drain Current (ID): -120 mA Turn-Off Delay Time: 18 ns Drain to Source Resistance: 20 Ω Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987581-VP2020L
Length: 4.7 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -200 V
Power Dissipation: 800 mW
Height: 4.7 mm
Weight: 219.992299 mg
Number of Channels: 1
Width: 3.68 mm
Rise Time: 8 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92-3
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 800 mW
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): -120 mA
Turn-Off Delay Time: 18 ns
Drain to Source Resistance: 20 Ω
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 987581-VP2020L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2020L
rDS(on) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
 - 1EDN7512GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-6
Packing Method Tape Reel; Tape & Reel
View Details