The VOS628A-2X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features a current transfer ratio of 63% to 125% at 1 mA input current and 5 V collector-emitter voltage, an isolation test voltage of 3750 V RMS, and a collector-emitter breakdown voltage of 80 V. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety standards. It has a creepage and clearance distance of at least 5 mm and an insulation resistance of at least 10ⁱ Ω at 25 °C. The package is designed for low profile and high common mode transient immunity.
AC Input-Transistor Output Optocoupler Product overview: VOS628A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS628A-2X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS628A-2X001T |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |