Vishay Intertechnology, Inc. SSOP Bipolar Transistor VOS628A-2T

Description
Optocoupler - Transistor Output, 1 CHANNEL AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, MINIFLAT, SSOP-4 Product overview: VOS628A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS628A-2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler - Transistor Output, 1 CHANNEL AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, MINIFLAT, SSOP-4 Product overview: VOS628A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS628A-2T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOS628A-2T is an optocoupler with a GaAs infrared LED and a silicon phototransistor, housed in a 4-pin SSOP-4 package with a 50 mil lead pitch. It features a current transfer ratio (CTR) range of 63% to 125% at an input current of ±1 mA and a collector-emitter voltage rating of 80 V. The device provides an isolation test voltage of 3750 V RMS, a coupling capacitance of 8 pF, and high common mode transient immunity. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety approvals. The operating ambient temperature range is -55 °C to +110 °C, and the storage temperature range is -55 °C to +150 °C. The package has a creepage and clearance distance of at least 5 mm and an insulation thickness of at least 0.4 mm.

Datasheet Summary
Powered by GS/AI

The VOS628A-2T is an optocoupler with a GaAs infrared LED and a silicon phototransistor, housed in a 4-pin SSOP-4 package with a 50 mil lead pitch. It features a current transfer ratio (CTR) range of 63% to 125% at an input current of ±1 mA and a collector-emitter voltage rating of 80 V. The device provides an isolation test voltage of 3750 V RMS, a coupling capacitance of 8 pF, and high common mode transient immunity. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety approvals. The operating ambient temperature range is -55 °C to +110 °C, and the storage temperature range is -55 °C to +150 °C. The package has a creepage and clearance distance of at least 5 mm and an insulation thickness of at least 0.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Bipolar Transistor
903-VOS628A-2T
SSOP Bipolar Transistor 903-VOS628A-2T
Optocoupler - Transistor Output, 1 CHANNEL AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, MINIFLAT, SSOP-4 Product overview: VOS628A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS628A-2T can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, 1 CHANNEL AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, MINIFLAT, SSOP-4 Product overview: VOS628A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS628A-2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VOS628A-2T
Product Name SSOP Bipolar Transistor
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details