The VOS617A-7X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It provides 3750 V RMS isolation, a collector-emitter voltage rating of 80 V, and a maximum collector current of 50 mA. The current transfer ratio (CTR) ranges from 80% to 160% at an input current of 5 mA. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety approvals. It has a creepage and clearance distance of at least 5 mm and an insulation thickness of at least 0.4 mm. The operating ambient temperature range is from -55 °C to 110 °C. The part is marked with an "X" to indicate the VDE option and is supplied in tape and reel packaging.
Optocoupler, 3.75kV Isolation, 50mA, SSOP, Transistor Output Product overview: VOS617A-7X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 50mA, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 50mA, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-7X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS617A-7X001T |
| Product Name | 3.75kV 50mA SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |