No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-; Input Current:50mA RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 15AC1204 |
| Product Name | No. Of Channels Vishay |
| Input | 50mA |