The VOMA617A-4X001T is an optocoupler with a GaAlAs infrared emitter and silicon phototransistor output, housed in a SOP-4 mini-flat package. It features a current transfer ratio (CTR) between 160% and 320% at 5 mA input current and 5 V collector-emitter voltage, a collector-emitter breakdown voltage of 80 V, an isolation test voltage of 3750 V RMS, and a coupling capacitance of 1.2 pF. The device is AEC-Q101 qualified, complies with UL1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) standards, and has creepage and clearance distances of at least 5 mm. It operates over an ambient temperature range of -40 °C to +110 °C and is suitable for automotive and high-reliability industrial applications.
Transistor Output Optocoupler, Product overview: VOMA617A-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA617A-4X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOMA617A-4X001T |
| Product Name | Bipolar Transistor |
| TJ | -40 C (-40 F) |