Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5001 CPC5001

Description
The CPC5001 is a non-inverting digital optical isolator with buffered-logic inputs and open-drain outputs. Channel 1 propagates a signal from SideA to SideB, while Channel 2 sends a signal from SideB to SideA. It provides galvanic isolation across voltage differences up to 3750Vrms. When the two sides are powered by different supply voltages, it also functions as a logic level translator for levels as low as 2.7V or as high as 5.5V. It functionally replaces two logic buffers and two single-channel optoisolators. Internal bandgap references regulate the LED drive currents to 3mA to reduce peak power requirements. Unlike transformer or capacitive isolators, optical isolation passes DC signals, and does not need to be clocked periodically to refresh state. Buffered signals will always return to their proper value after a transient interruption at either side. Isolates One Signal in Each Direction Operates From 2.7 V to 5.5 V Buffered Inputs - No External LED Drive Required Voltage Level Translation Hysteresis at Inputs for Noise Rejection Slew-Limited Drivers Reduce EMI Power-Down to Hi-Z Does Not Load Outputs 5Mbd Data Rate
Datasheet
Description
The CPC5001 is a non-inverting digital optical isolator with buffered-logic inputs and open-drain outputs. Channel 1 propagates a signal from SideA to SideB, while Channel 2 sends a signal from SideB to SideA. It provides galvanic isolation across voltage differences up to 3750Vrms. When the two sides are powered by different supply voltages, it also functions as a logic level translator for levels as low as 2.7V or as high as 5.5V. It functionally replaces two logic buffers and two single-channel optoisolators. Internal bandgap references regulate the LED drive currents to 3mA to reduce peak power requirements. Unlike transformer or capacitive isolators, optical isolation passes DC signals, and does not need to be clocked periodically to refresh state. Buffered signals will always return to their proper value after a transient interruption at either side. Isolates One Signal in Each Direction Operates From 2.7 V to 5.5 V Buffered Inputs - No External LED Drive Required Voltage Level Translation Hysteresis at Inputs for Noise Rejection Slew-Limited Drivers Reduce EMI Power-Down to Hi-Z Does Not Load Outputs 5Mbd Data Rate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5001 - CPC5001 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5001
CPC5001
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5001 CPC5001
The CPC5001 is a non-inverting digital optical isolator with buffered-logic inputs and open-drain outputs. Channel 1 propagates a signal from SideA to SideB, while Channel 2 sends a signal from SideB to SideA. It provides galvanic isolation across voltage differences up to 3750Vrms. When the two sides are powered by different supply voltages, it also functions as a logic level translator for levels as low as 2.7V or as high as 5.5V. It functionally replaces two logic buffers and two single-channel optoisolators. Internal bandgap references regulate the LED drive currents to 3mA to reduce peak power requirements. Unlike transformer or capacitive isolators, optical isolation passes DC signals, and does not need to be clocked periodically to refresh state. Buffered signals will always return to their proper value after a transient interruption at either side. Isolates One Signal in Each Direction Operates From 2.7 V to 5.5 V Buffered Inputs - No External LED Drive Required Voltage Level Translation Hysteresis at Inputs for Noise Rejection Slew-Limited Drivers Reduce EMI Power-Down to Hi-Z Does Not Load Outputs 5Mbd Data Rate

The CPC5001 is a non-inverting digital optical isolator with buffered-logic inputs and open-drain outputs. Channel 1 propagates a signal from SideA to SideB, while Channel 2 sends a signal from SideB to SideA. It provides galvanic isolation across voltage differences up to 3750Vrms. When the two sides are powered by different supply voltages, it also functions as a logic level translator for levels as low as 2.7V or as high as 5.5V. It functionally replaces two logic buffers and two single-channel optoisolators. Internal bandgap references regulate the LED drive currents to 3mA to reduce peak power requirements. Unlike transformer or capacitive isolators, optical isolation passes DC signals, and does not need to be clocked periodically to refresh state. Buffered signals will always return to their proper value after a transient interruption at either side. Isolates One Signal in Each Direction Operates From 2.7 V to 5.5 V Buffered Inputs - No External LED Drive Required Voltage Level Translation Hysteresis at Inputs for Noise Rejection Slew-Limited Drivers Reduce EMI Power-Down to Hi-Z Does Not Load Outputs 5Mbd Data Rate

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Optical Isolators
Product Number CPC5001
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5001
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details