Vishay Intertechnology, Inc. Bipolar Transistor VOL617A-4T

Description
OPTOCOUPLR PHOTOTRANS 320% 4LSOP Product overview: VOL617A-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOCOUPLR PHOTOTRANS 320% 4LSOP Product overview: VOL617A-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-VOL617A-4T
Bipolar Transistor 903-VOL617A-4T
OPTOCOUPLR PHOTOTRANS 320% 4LSOP Product overview: VOL617A-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-4T can be used for catalog matching and distributor lookup.

OPTOCOUPLR PHOTOTRANS 320% 4LSOP Product overview: VOL617A-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOL617A-4T - 902790-VOL617A-4T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOL617A-4T
902790-VOL617A-4T
Optoisolators - Transistor, Photovoltaic Output - VOL617A-4T 902790-VOL617A-4T
Manufacturer: Vishay Win Source Part Number: 902790-VOL617A-4T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOL617 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: VOL617A-4TDKR, VOL617A-4TCT, VOL617A4T, VOL617A-4TTR

Manufacturer: Vishay
Win Source Part Number: 902790-VOL617A-4T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOL617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOL617A-4TDKR, VOL617A-4TCT, VOL617A4T, VOL617A-4TTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-VOL617A-4T 902790-VOL617A-4T
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOL617A-4T
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC859-C - Acme Chip Technology Co., Limited
Specs
Package Type SOT23; SOT-23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 6697521P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details