The VO617A-8X017T is an optocoupler with a phototransistor output, featuring a 5300 V RMS isolation voltage, 80 V collector-emitter voltage, and operating temperature range of -55 °C to +110 °C. It uses a GaAs infrared LED optically coupled to a silicon phototransistor in an SMD-4 package with 400 mil spacing and option 8 for 8 mm creepage and clearance. The device meets UL/cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO safety standards. Current transfer ratio ranges from 130% to 260% at 5 mA forward current, with rise and fall times of 4.6 µs and 15 µs, respectively, under saturated conditions. The package supports surface-mount reflow soldering per J-STD-020 with moisture sensitivity level 1.
Optocoupler - Transistor Output, TRANSISTOR OUTPUT OPTOCOUPLER Product overview: VO617A-8X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-8X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-8X017T |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |