The VO617A series is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It offers 5300 Vrms isolation voltage, an operating temperature range of -55 °C to +110 °C, and a collector-emitter voltage rating of 80 V. The VO617A-3 variant has a current transfer ratio (CTR) range of 100% to 200% at 5 mA forward current. The package has 2.54 mm pin spacing and complies with UL, cUL, BSI, and FIMKO safety standards. Creepage and clearance distances are 8 mm for option 6 variants. Packaging is available in tube for DIP-4 with 100 units per tube.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, GREEN, PLASTIC, DIP-4 Product overview: VO617A-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-3X016 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |