Vishay Intertechnology, Inc. SMD 80V 60mA Bipolar Transistor VO617A-3X007T

Description
Optocoupler, 80V VCEO, 60mA IF, 200% CTR, SMD Product overview: VO617A-3X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-3X007T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler, 80V VCEO, 60mA IF, 200% CTR, SMD Product overview: VO617A-3X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-3X007T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO617A-3X007T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor in an SMD-4 package, option 7, with 7.62 mm pin spacing. It provides 5300 V RMS isolation voltage, 80 V collector-emitter voltage, and a current transfer ratio range of 100 to 200 % at 5 mA forward current. The device operates from -55 °C to +110 °C and meets UL/cUL 1577, DIN EN 60747-5-5, BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO safety standards. Switching times are 6 μs turn-on and 25 μs turn-off in saturation mode. Creepage and clearance distances are ≥ 7 mm.

Datasheet Summary
Powered by GS/AI

The VO617A-3X007T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor in an SMD-4 package, option 7, with 7.62 mm pin spacing. It provides 5300 V RMS isolation voltage, 80 V collector-emitter voltage, and a current transfer ratio range of 100 to 200 % at 5 mA forward current. The device operates from -55 °C to +110 °C and meets UL/cUL 1577, DIN EN 60747-5-5, BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO safety standards. Switching times are 6 μs turn-on and 25 μs turn-off in saturation mode. Creepage and clearance distances are ≥ 7 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 80V 60mA Bipolar Transistor
903-VO617A-3X007T
SMD 80V 60mA Bipolar Transistor 903-VO617A-3X007T
Optocoupler, 80V VCEO, 60mA IF, 200% CTR, SMD Product overview: VO617A-3X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-3X007T can be used for catalog matching and distributor lookup.

Optocoupler, 80V VCEO, 60mA IF, 200% CTR, SMD Product overview: VO617A-3X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-3X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO617A-3X007T
Product Name SMD 80V 60mA Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697449P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details
20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers