The VO615C-3X016 is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, offering 5300 Vrms isolation and a maximum operating temperature of +110 °C. It features a current transfer ratio of 100 to 200%, a collector-emitter voltage of 80 V, and fast switching times with a rise time of 3 μs and fall time of 3 μs. The device meets UL, cUL, VDE, FIMKO, and CQC safety approvals and has a coupling capacitance of 0.4 pF. The package has 0.100" (2.54 mm) pin spacing and is suitable for surface mount applications with tape and reel packaging (Option 9).
Transistor Output Optocoupler, Product overview: VO615C-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615C-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615C-3X016 |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |