The VO615A is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin SMD package, designed for reinforced isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It features a 70 V collector-emitter voltage rating, a 6 kV peak transient isolation voltage, and a 50 mA maximum collector current. The device operates over an ambient temperature range of -55 °C to +110 °C and meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The SMD-4 option 7 variant has a creepage and clearance distance of at least 7.6 mm and an insulation thickness of at least 0.4 mm.
1-Ch Optocoupler, 70V VCEO, 5kV Isolation, 50mA Ic, SMD Product overview: VO615A-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-X017T |
| Product Name | SMD 70V 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |