The VO615A-X009T is a surface-mount phototransistor optocoupler with a 4-pin SMD package, designed for reinforced electrical isolation in applications such as switch-mode power supplies and microprocessor interfaces. It features a 7.62 mm lead pitch, 10.16 mm body length, and 0.6 mm minimum thickness. The device supports an isolation test voltage of 1.6 kV, a rated isolation voltage of 600 V RMS, and a transient overvoltage of 6 kV peak. It meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 safety standards, with a creepage and clearance distance of at least 7.6 mm. The operating temperature range is -55 °C to +110 °C, and it complies with RoHS and IEC 60664-1 pollution degree 2 requirements.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |