The VO615A is a phototransistor optocoupler in a 4-pin DIP package, designed for reinforced electrical isolation in applications such as switch-mode power supplies and microprocessor interfaces. It features a 6 kV transient overvoltage rating, 600 V RMS isolation voltage, and 850 V repetitive peak isolation voltage. The device meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). Operating temperature ranges from -55 °C to +110 °C, with creepage and clearance distances of at least 7.6 mm. The package dimensions are 7.62 mm x 10.16 mm for the standard DIP-4 variant.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-X001 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |