Vishay Intertechnology, Inc. DIP Bipolar Transistor VO615A-7

Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-7 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-7 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO615A-7 is a phototransistor optocoupler in a 4-pin dual inline package, designed for reinforced electrical isolation in safety-critical applications. It supports an operating ambient temperature range of -55 °C to +110 °C and provides an isolation test voltage of 1.6 kV, a rated isolation voltage of 600 V RMS, and a transient overvoltage rating of 6 kV peak. The current transfer ratio (CTR) ranges from 80% to 160% at an input current of 5 mA and output voltage of 5 V. The device meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The package has a creepage and clearance distance of at least 7.6 mm and an insulation thickness of at least 0.4 mm.

Datasheet Summary
Powered by GS/AI

The VO615A-7 is a phototransistor optocoupler in a 4-pin dual inline package, designed for reinforced electrical isolation in safety-critical applications. It supports an operating ambient temperature range of -55 °C to +110 °C and provides an isolation test voltage of 1.6 kV, a rated isolation voltage of 600 V RMS, and a transient overvoltage rating of 6 kV peak. The current transfer ratio (CTR) ranges from 80% to 160% at an input current of 5 mA and output voltage of 5 V. The device meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The package has a creepage and clearance distance of at least 7.6 mm and an insulation thickness of at least 0.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-VO615A-7
DIP Bipolar Transistor 903-VO615A-7
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-7 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-7 can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-7 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO615A-7
Product Name DIP Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data