The VO615A series is a phototransistor optocoupler with a gallium arsenide infrared emitter in a 4-pin DIP package, designed for reinforced electrical isolation up to 600 V RMS and transient overvoltages up to 6 kV. It operates from -55 °C to +110 °C and meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 safety standards. The device has a creepage distance of 7.6 mm for DIP and 8.0 mm for DIP-400 mil options, an isolation resistance of at least 10⁹ Ω at 100 °C, and a collector-emitter voltage rating of 70 V. The VO615A-6 variant specifies a current transfer ratio of 100 to 300% at 5 mA forward current.
1CH Optocoupler, 70V VCEO, 60mA IF, 5kV Isolation, DIP Product overview: VO615A-6X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-6X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-6X001 |
| Product Name | 70V 60mA 5kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |