The VO615A-5X009T is a phototransistor optocoupler in a surface-mount DIP-4 package with 7.62 mm pin spacing and 9.27 mm width, designed for reinforced electrical isolation up to 600 V RMS and transient overvoltages up to 6 kV. It features a 1.6 kV partial discharge test voltage, creepage and clearance distances of at least 7.6 mm, and complies with UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) standards. The device operates from -55 °C to +110 °C, has an isolation resistance of ≥ 10⁹ Ω at 125 °C, and meets IEC 68 climatic classification 55/110/21. The current transfer ratio for this variant ranges from 50% to 150% at 5 mA forward current and 5 V collector-emitter voltage.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-5X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-5X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-5X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |