Vishay Intertechnology, Inc. SMD 70V 5kV 60mA Bipolar Transistor VO615A-4X018T

Description
1CH Optocoupler, 70V VCEO, 5kV Isolation, 60mA IF, SMD Product overview: VO615A-4X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X018T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1CH Optocoupler, 70V VCEO, 5kV Isolation, 60mA IF, SMD Product overview: VO615A-4X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X018T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO615A-4X018T is a phototransistor optocoupler in a surface-mount SMD-4 package with a creepage and clearance distance of 8.0 mm, designed for reinforced electrical isolation up to 6 kV transient overvoltage and 850 V repetitive peak isolation voltage. It operates within a temperature range of -55 °C to +110 °C and meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The device features a current transfer ratio of 160% to 320% at 5 mA forward current and 10 mA forward current, with a turn-on time of 3 μs and turn-off time of 10 μs under specified load conditions. The package dimensions are 7.62 mm x 10.3 mm, and the insulation thickness exceeds 0.4 mm.

Datasheet Summary
Powered by GS/AI

The VO615A-4X018T is a phototransistor optocoupler in a surface-mount SMD-4 package with a creepage and clearance distance of 8.0 mm, designed for reinforced electrical isolation up to 6 kV transient overvoltage and 850 V repetitive peak isolation voltage. It operates within a temperature range of -55 °C to +110 °C and meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The device features a current transfer ratio of 160% to 320% at 5 mA forward current and 10 mA forward current, with a turn-on time of 3 μs and turn-off time of 10 μs under specified load conditions. The package dimensions are 7.62 mm x 10.3 mm, and the insulation thickness exceeds 0.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 70V 5kV 60mA Bipolar Transistor
903-VO615A-4X018T
SMD 70V 5kV 60mA Bipolar Transistor 903-VO615A-4X018T
1CH Optocoupler, 70V VCEO, 5kV Isolation, 60mA IF, SMD Product overview: VO615A-4X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X018T can be used for catalog matching and distributor lookup.

1CH Optocoupler, 70V VCEO, 5kV Isolation, 60mA IF, SMD Product overview: VO615A-4X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X018T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO615A-4X018T
Product Name SMD 70V 5kV 60mA Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details
Single Bipolar Transistors - BC847AE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers
Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details