The VO615A-4 is a phototransistor optocoupler in a 4-pin dual inline package, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It features a 6 kV transient isolation voltage, 600 V RMS isolated working voltage, and an 850 V repetitive peak isolation voltage. The device meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The current transfer ratio for the -4 variant ranges from 160% to 320% at 10 mA forward current, with an operating temperature range of -55 °C to +110 °C. Creepage and clearance distances are 7.62 mm for DIP-4 packages, with an insulation thickness of at least 0.4 mm.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-4 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |