Vishay Intertechnology, Inc. SMD 5kV Bipolar Transistor VO615A-3X019T

Description
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-3X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X019T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-3X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X019T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO615A-3X019T is a phototransistor optocoupler with a gallium arsenide infrared emitter in a SMD-4 package, designed for reinforced electrical isolation up to 6 kV transient overvoltage and 600 V RMS recurring isolation voltage. It supports operating temperatures from -55 °C to +110 °C, meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 safety standards, and has a current transfer ratio (CTR) range of 130% to 260% at 5 mA and 10 mA forward current. The device has a creepage and clearance distance of 7.6 mm and an insulation thickness of at least 0.4 mm, with a typical rise time of 3 μs and fall time of 4.7 μs under standard test conditions.

Datasheet Summary
Powered by GS/AI

The VO615A-3X019T is a phototransistor optocoupler with a gallium arsenide infrared emitter in a SMD-4 package, designed for reinforced electrical isolation up to 6 kV transient overvoltage and 600 V RMS recurring isolation voltage. It supports operating temperatures from -55 °C to +110 °C, meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 safety standards, and has a current transfer ratio (CTR) range of 130% to 260% at 5 mA and 10 mA forward current. The device has a creepage and clearance distance of 7.6 mm and an insulation thickness of at least 0.4 mm, with a typical rise time of 3 μs and fall time of 4.7 μs under standard test conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV Bipolar Transistor
903-VO615A-3X019T
SMD 5kV Bipolar Transistor 903-VO615A-3X019T
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-3X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X019T can be used for catalog matching and distributor lookup.

1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-3X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X019T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO615A-3X019T
Product Name SMD 5kV Bipolar Transistor
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
45V 0.1A Bipolar Transistor - 276-BC847CWH6778XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219416 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details