Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279690-VO3120
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUR, UR
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 5300Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns
Pulse Width Distortion (Maximum): 200ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control, Power Management
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100ns, 100ns
Voltage - Forward (Vf): 1.6V (Maximum)
Voltage - Output Supply: 15V ~ 32V
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1279690-VO3120 |
| Product Name | Electronic Wholesale - VO3120 |
| TJ | -40 to 110 C (-40 to 230 F) |