Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 806916-VO211AT
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 3μs, 2μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Current Transfer Ratio (Min): 20% at 10mA
Turn On / Turn Off Time (Typ): 3μs, 3μs
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Optocoupler Phototransistor SOIC-8 30V 60mA 4kV Isolation Product overview: VO211AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60mA, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 60mA, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO211AT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 806916-VO211AT | 903-VO211AT |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO211AT | 30V 60mA 4kV SOIC Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tape Reel; Reel | |
| TJ | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |