Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0808M-T1 VN0808M-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103947-VN0808M-T1 Packaging: Tape & Reel Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 330 mA Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103947-VN0808M-T1 Packaging: Tape & Reel Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 330 mA Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0808M-T1 - 1103947-VN0808M-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0808M-T1
1103947-VN0808M-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0808M-T1 1103947-VN0808M-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103947-VN0808M-T1 Packaging: Tape & Reel Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 330 mA Gate to Source Voltage (Vgs): 30 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103947-VN0808M-T1
Packaging: Tape & Reel
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 330 mA
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1103947-VN0808M-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0808M-T1
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
View Details
MOSFETs - 155135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; SOT-223
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details