General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a maximum total power dissipation of 590 mW, operating voltage range of 2.4 V to 75 V, and two tolerance series (±2% and ±5%). The BZT52-C47X variant has a nominal Zener voltage of 47 V, a forward voltage of up to 0.9 V at 10 mA, and a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 210 K/W when mounted on a PCB with a 1 cm² cathode pad.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 47V 350mW ±6.4% Surface Mount SOD-123
Zener Diode, 47V V(Z), 6.38%, 0.35W, Silicon, Unidirectional
Zener Diodes BZT52-C47/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 47V 350MW SOD123
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C47X | BZT52-C47X-ND | BZT52-C47X | BZT52-C47X | 28AK7005 | BZT52-C47X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |