"Yellow 592nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
LED, YELLOW, 0.7MCD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:592nm; Luminous Intensity:0.7mcd; Viewing Angle:90°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
Standard LEDs - Through Hole YellowClearNonDiff
Standard LEDs - Through Hole YellowClearNonDiff
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLWY9932-ND | 62W1259 | 879-VLWY9932 | VLWY9932 |
| Product Name | LED Indication - Discrete | Led, Yellow, 0.7Mcd, 592Nm; Led Color Vishay | Standard LEDs - Through Hole YellowClearNonDiff | Standard LEDs - Through Hole |
| LED Package: | "4-DIP (0.200"", 5.08mm)" | 7.62mm Lx7.62mm W | ||
| LED Type | Yellow | Yellow; Yellow | Yellow; Yellow | |
| Peak Wavelength | 594 nm (5940 Å) | 592 nm (5920 Å) | 594 nm (5940 Å) | |
| Viewing Angle | 90 degrees | 90 degrees | 90 degrees | |
| Luminous Intensity | 0.7000 milliCandela | 0.7000 milliCandela | 0.7000 milliCandela |