Vishay Precision Group Led, Green, 1.65Mm, 1.75Cd, 535Nm; Led Color Vishay VLWTG9900

Description
LED, GREEN, 1.65MM, 1.75CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:50mA; Forward Voltage:3.9V; Wavelength Typ:535nm; Luminous Intensity:1.75cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.65MM, 1.75CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:50mA; Forward Voltage:3.9V; Wavelength Typ:535nm; Luminous Intensity:1.75cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.65Mm, 1.75Cd, 535Nm; Led Color Vishay - 14M7084 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.65Mm, 1.75Cd, 535Nm; Led Color Vishay
14M7084
Led, Green, 1.65Mm, 1.75Cd, 535Nm; Led Color Vishay 14M7084
LED, GREEN, 1.65MM, 1.75CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:50mA; Forward Voltage:3.9V; Wavelength Typ:535nm; Luminous Intensity:1.75cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.65MM, 1.75CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:50mA; Forward Voltage:3.9V; Wavelength Typ:535nm; Luminous Intensity:1.75cd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Green;0.7mcd/mim;230mW;4.7V Vf;10VVr;50mA;535nm; - 70061748 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;0.7mcd/mim;230mW;4.7V Vf;10VVr;50mA;535nm;
70061748
LED; Green;0.7mcd/mim;230mW;4.7V Vf;10VVr;50mA;535nm; 70061748
LED; Green;0.7mcd/mim;230 mW;4.7V Vf;10VVr;50mA;535nm;

LED; Green;0.7mcd/mim;230mW;4.7V Vf;10VVr;50mA;535nm;

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLWTG9900
Standard LEDs - Through Hole VLWTG9900
Standard LEDs - Through Hole Green Clear Non-Diff

Standard LEDs - Through Hole Green Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 14M7084 70061748 VLWTG9900
Product Name Led, Green, 1.65Mm, 1.75Cd, 535Nm; Led Color Vishay LED; Green;0.7mcd/mim;230mW;4.7V Vf;10VVr;50mA;535nm; Standard LEDs - Through Hole
LED Package: 1.65mm
LED Type Green; Green Green
Peak Wavelength 535 nm (5350 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14MT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers