Vishay Intertechnology, Inc. LED Indication - Discrete VLWTG9600

Description
"Green 523nm LED Indication - Discrete 3.9V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Green 523nm LED Indication - Discrete 3.9V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1248-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1248-5-ND
LED Indication - Discrete 751-1248-5-ND
"Green 523nm LED Indication - Discrete 3.9V 4-DIP (0.200"", 5.08mm)"

"Green 523nm LED Indication - Discrete 3.9V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLWTG9600
Standard LEDs - Through Hole VLWTG9600
Standard LEDs - Through Hole Green Clear Non-Diff

Standard LEDs - Through Hole Green Clear Non-Diff

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLWTG9600
Standard LEDs - Through Hole VLWTG9600
Standard LEDs - Through Hole Green Clear Non-Diff

Standard LEDs - Through Hole Green Clear Non-Diff

Buy Now Datasheet
Led, Green, 1.35Mm, 1.75Cd, 535Nm; Led Color Vishay - 05M3871 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.35Mm, 1.75Cd, 535Nm; Led Color Vishay
05M3871
Led, Green, 1.35Mm, 1.75Cd, 535Nm; Led Color Vishay 05M3871
LED, GREEN, 1.35MM, 1.75CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:50mA; Forward Voltage:3.9V; Wavelength Typ:535nm; Luminous Intensity:1.75cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.35MM, 1.75CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:50mA; Forward Voltage:3.9V; Wavelength Typ:535nm; Luminous Intensity:1.75cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1248-5-ND VLWTG9600 05M3871
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Green, 1.35Mm, 1.75Cd, 535Nm; Led Color Vishay
LED Package: "4-DIP (0.200"", 5.08mm)" 1.35mm
LED Type Green Green; Green
Peak Wavelength 518 nm (5180 Å) 535 nm (5350 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 0.8000 milliCandela 1750 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers