Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete VLWB9900

Description
Win Source Part Number: 1048072-VLWB9900 Category: Optoelectronics>LED Indication - Discrete Series: TELUX™ Color: Blue Package: Tube Standard Package: 2,100 Configuration: Standard Viewing Angle: 90° Lens Transparency: Clear Millicandela Rating: 0.8mcd Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 50mA Wavelength - Dominant: 470nm Height (Max): 6.40mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Alternative Parts (Cross-Reference): CP41B-BFS-CF0H0354VL WB 9900; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VLWB9900 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1048072-VLWB9900 Category: Optoelectronics>LED Indication - Discrete Series: TELUX™ Color: Blue Package: Tube Standard Package: 2,100 Configuration: Standard Viewing Angle: 90° Lens Transparency: Clear Millicandela Rating: 0.8mcd Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 50mA Wavelength - Dominant: 470nm Height (Max): 6.40mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Alternative Parts (Cross-Reference): CP41B-BFS-CF0H0354VL WB 9900; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VLWB9900 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1048072-VLWB9900
Optoelectronics - LED Indication - Discrete 1048072-VLWB9900
Win Source Part Number: 1048072-VLWB9900 Category: Optoelectronics>LED Indication - Discrete Series: TELUX™ Color: Blue Package: Tube Standard Package: 2,100 Configuration: Standard Viewing Angle: 90° Lens Transparency: Clear Millicandela Rating: 0.8mcd Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 50mA Wavelength - Dominant: 470nm Height (Max): 6.40mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Dimension: 7.62mm L x 7.62mm W Lens Style: Round with Domed Top Alternative Parts (Cross-Reference): CP41B-BFS-CF0H0354VL WB 9900; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VLWB9900 Product Status: Obsolete

Win Source Part Number: 1048072-VLWB9900
Category: Optoelectronics>LED Indication - Discrete
Series: TELUX™
Color: Blue
Package: Tube
Standard Package: 2,100
Configuration: Standard
Viewing Angle: 90°
Lens Transparency: Clear
Millicandela Rating: 0.8mcd
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 50mA
Wavelength - Dominant: 470nm
Height (Max): 6.40mm
Mounting Type: Through Hole
Package / Case: 4-DIP (0.200", 5.08mm)
Dimension: 7.62mm L x 7.62mm W
Lens Style: Round with Domed Top
Alternative Parts (Cross-Reference): CP41B-BFS-CF0H0354VLWB 9900;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VLWB9900
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLWB9900
Standard LEDs - Through Hole VLWB9900
Standard LEDs - Through Hole Blue Clear Non-Diff

Standard LEDs - Through Hole Blue Clear Non-Diff

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLWB9900
Standard LEDs - Through Hole VLWB9900
Standard LEDs - Through Hole Blue Clear Non-Diff

Standard LEDs - Through Hole Blue Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1048072-VLWB9900 VLWB9900
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Dual color chip LED with reflector - SML-020MVT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 650 nm (5700 to 6500 Å)
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details