Vishay Precision Group Led Mod, 9 Led, Cool White, 720Lm; Product Range Vishay VLPN0303A1

Description
LED MOD, 9 LED, COOL WHITE, 720LM; Product Range:POWER Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:5000K; Luminous Flux @ Test:720lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MOD, 9 LED, COOL WHITE, 720LM; Product Range:POWER Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:5000K; Luminous Flux @ Test:720lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mod, 9 Led, Cool White, 720Lm; Product Range Vishay - 62W1222 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, 9 Led, Cool White, 720Lm; Product Range Vishay
62W1222
Led Mod, 9 Led, Cool White, 720Lm; Product Range Vishay 62W1222
LED MOD, 9 LED, COOL WHITE, 720LM; Product Range:POWER Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:5000K; Luminous Flux @ Test:720lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:-; MSL:- RoHS Compliant: Yes

LED MOD, 9 LED, COOL WHITE, 720LM; Product Range:POWER Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:5000K; Luminous Flux @ Test:720lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W1222
Product Name Led Mod, 9 Led, Cool White, 720Lm; Product Range Vishay
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details