Vishay Precision Group Led Power Mod, 12 Led, Cool White, 7000K, 1080Lm; Light Strip Length Vishay VLPC1201A1J

Description
LED POWER MOD, 12 LED, COOL WHITE, 7000K, 1080LM; Light Strip Length:240mm; No. of LEDs:12LEDs; Illumination Color:Cool White; Input Voltage:40V; Input Power:16.8W; IP Rating:Not Rated; Product Range:POWER Series; CCT:7000K RoHS Compliant: Yes
Datasheet
Description
LED POWER MOD, 12 LED, COOL WHITE, 7000K, 1080LM; Light Strip Length:240mm; No. of LEDs:12LEDs; Illumination Color:Cool White; Input Voltage:40V; Input Power:16.8W; IP Rating:Not Rated; Product Range:POWER Series; CCT:7000K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Power Mod, 12 Led, Cool White, 7000K, 1080Lm; Light Strip Length Vishay - 62W1219 - Newark, An Avnet Company
Chicago, IL, United States
Led Power Mod, 12 Led, Cool White, 7000K, 1080Lm; Light Strip Length Vishay
62W1219
Led Power Mod, 12 Led, Cool White, 7000K, 1080Lm; Light Strip Length Vishay 62W1219
LED POWER MOD, 12 LED, COOL WHITE, 7000K, 1080LM; Light Strip Length:240mm; No. of LEDs:12LEDs; Illumination Color:Cool White; Input Voltage:40V; Input Power:16.8W; IP Rating:Not Rated; Product Range:POWER Series; CCT:7000K RoHS Compliant: Yes

LED POWER MOD, 12 LED, COOL WHITE, 7000K, 1080LM; Light Strip Length:240mm; No. of LEDs:12LEDs; Illumination Color:Cool White; Input Voltage:40V; Input Power:16.8W; IP Rating:Not Rated; Product Range:POWER Series; CCT:7000K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W1219
Product Name Led Power Mod, 12 Led, Cool White, 7000K, 1080Lm; Light Strip Length Vishay
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - 90-C503B-ABN-CW0Z0252CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers