Vishay Precision Group Led Power Mod, 6 Led, Cool White, 7000K, 540Lm; Light Strip Length Vishay VLPC0601A1

Description
LED POWER MOD, 6 LED, COOL WHITE, 7000K, 540LM; Light Strip Length:240mm; No. of LEDs:6LEDs; Illumination Color:Cool White; Input Voltage:20V; Input Power:8.4W; IP Rating:-; Product Range:POWER Series; CCT:7000K; LED Color:Cool WhiteRoHS Compliant: Yes
Datasheet
Description
LED POWER MOD, 6 LED, COOL WHITE, 7000K, 540LM; Light Strip Length:240mm; No. of LEDs:6LEDs; Illumination Color:Cool White; Input Voltage:20V; Input Power:8.4W; IP Rating:-; Product Range:POWER Series; CCT:7000K; LED Color:Cool WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Power Mod, 6 Led, Cool White, 7000K, 540Lm; Light Strip Length Vishay - 62W1217 - Newark, An Avnet Company
Chicago, IL, United States
Led Power Mod, 6 Led, Cool White, 7000K, 540Lm; Light Strip Length Vishay
62W1217
Led Power Mod, 6 Led, Cool White, 7000K, 540Lm; Light Strip Length Vishay 62W1217
LED POWER MOD, 6 LED, COOL WHITE, 7000K, 540LM; Light Strip Length:240mm; No. of LEDs:6LEDs; Illumination Color:Cool White; Input Voltage:20V; Input Power:8.4W; IP Rating:-; Product Range:POWER Series; CCT:7000K; LED Color:Cool WhiteRoHS Compliant: Yes

LED POWER MOD, 6 LED, COOL WHITE, 7000K, 540LM; Light Strip Length:240mm; No. of LEDs:6LEDs; Illumination Color:Cool White; Input Voltage:20V; Input Power:8.4W; IP Rating:-; Product Range:POWER Series; CCT:7000K; LED Color:Cool WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W1217
Product Name Led Power Mod, 6 Led, Cool White, 7000K, 540Lm; Light Strip Length Vishay
LED Type White; Cool WhiteRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1125-1441-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 507 nm (5070 Å)
View Details
Circular LED lamp - SLI-325YY(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers