Win Source Part Number: 1009007-VLMY71AAAC-G
Category: Optoelectronics>LED Lighting - Color
Series: Little Star®
Color: Yellow
Package: Cut Tape (CT),
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.5V
Current - Test: 400mA
Wavelength: 591nm (585nm ~ 597nm)
Lumens/Watt @ Current - Test: 30 lm/W
Thermal Resistance of Package: 20°C/W
Temperature - Test: 25°C
Package / Case: 2424 (6060 Metric)
Supplier Device Package: SMD
Dimension: 0.236" Dia x 0.236" T (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMY71AAAC-GS08DKR,V
Base Product Number: VLMY71
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | VLMY71AAAC-GS08 |
| Product Name | Optoelectronics - LED Lighting - Color |