Vishay Precision Group Led, Yellow, 594 Nm, 2.2 V, 140 Ma, 7.1 Cd Rohs Compliant Vishay VLMY51Z1AA-GS08

Description
LED, Yellow, 594 nm, 2.2 V, 140 mA, 7.1 cd RoHS Compliant: Yes
Description
LED, Yellow, 594 nm, 2.2 V, 140 mA, 7.1 cd RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay LED, part number VLMY51Z1AA, emits yellow light at a dominant wavelength of 594 nm. It operates at a forward voltage of 2.2 V and a forward current of 140 mA, providing a luminous intensity of 7.1 candela. This LED features a compact PLCC-2 plus package measuring 3.5 mm x 3.5 mm x 1.2 mm and has a half-intensity angle of ± 60 degrees. It is suitable for various applications including automotive lighting, decorative lighting, and backlighting. The device is RoHS compliant and has an ESD withstand voltage of up to 2 kV. It is qualified according to AEC-Q101 and is compatible with IR-reflow soldering profiles. The operating temperature range is from -40 °C to +110 °C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The Vishay LED, part number VLMY51Z1AA, emits yellow light at a dominant wavelength of 594 nm. It operates at a forward voltage of 2.2 V and a forward current of 140 mA, providing a luminous intensity of 7.1 candela. This LED features a compact PLCC-2 plus package measuring 3.5 mm x 3.5 mm x 1.2 mm and has a half-intensity angle of ± 60 degrees. It is suitable for various applications including automotive lighting, decorative lighting, and backlighting. The device is RoHS compliant and has an ESD withstand voltage of up to 2 kV. It is qualified according to AEC-Q101 and is compatible with IR-reflow soldering profiles. The operating temperature range is from -40 °C to +110 °C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 594 Nm, 2.2 V, 140 Ma, 7.1 Cd Rohs Compliant Vishay - 48W3663 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 594 Nm, 2.2 V, 140 Ma, 7.1 Cd Rohs Compliant Vishay
48W3663
Led, Yellow, 594 Nm, 2.2 V, 140 Ma, 7.1 Cd Rohs Compliant Vishay 48W3663
LED, Yellow, 594 nm, 2.2 V, 140 mA, 7.1 cd RoHS Compliant: Yes

LED, Yellow, 594 nm, 2.2 V, 140 mA, 7.1 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48W3663
Product Name Led, Yellow, 594 Nm, 2.2 V, 140 Ma, 7.1 Cd Rohs Compliant Vishay
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Chips - MTC310LS-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
View Details
EXCELED™ series chip LED - SML-D13M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers