Vishay Intertechnology, Inc. LED Indication - Discrete VLMY33T2U2-46-GS08

Description
Yellow 591nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMY33T2U2-46-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY33T2U2-46-GS08-ND
LED Indication - Discrete VLMY33T2U2-46-GS08-ND
Yellow 591nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 591nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number VLMY33T2U2-46-GS08-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1055-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details