Vishay Precision Group Optoelectronics - LED Indication - Discrete VLMY32ABBB-GS08

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331916-VLMY32ABBB-G S08 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Yellow Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Millicandela Rating: 2125mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 50mA Wavelength - Dominant: 588nm Height (Max): 2.10mm Supplier Device Package: 4-PLCC Case / Package: 4-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMY32ABBB-GS08CT,VL MY32ABBB-GS08-ND,VLM Y32ABBB-GS08TR,VLMY3 2ABBB-GS08DKR Base Product Number: VLMY32 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331916-VLMY32ABBB-G S08 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Yellow Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Millicandela Rating: 2125mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 50mA Wavelength - Dominant: 588nm Height (Max): 2.10mm Supplier Device Package: 4-PLCC Case / Package: 4-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMY32ABBB-GS08CT,VL MY32ABBB-GS08-ND,VLM Y32ABBB-GS08TR,VLMY3 2ABBB-GS08DKR Base Product Number: VLMY32 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331916-VLMY32ABBB-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331916-VLMY32ABBB-GS08
Optoelectronics - LED Indication - Discrete 1331916-VLMY32ABBB-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331916-VLMY32ABBB-G S08 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Yellow Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 120° Millicandela Rating: 2125mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 50mA Wavelength - Dominant: 588nm Height (Max): 2.10mm Supplier Device Package: 4-PLCC Case / Package: 4-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: VLMY32ABBB-GS08CT,VL MY32ABBB-GS08-ND,VLM Y32ABBB-GS08TR,VLMY3 2ABBB-GS08DKR Base Product Number: VLMY32 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331916-VLMY32ABBB-GS08
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Yellow
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 120°
Millicandela Rating: 2125mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 50mA
Wavelength - Dominant: 588nm
Height (Max): 2.10mm
Supplier Device Package: 4-PLCC
Case / Package: 4-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: VLMY32ABBB-GS08CT,VLMY32ABBB-GS08-ND,VLMY32ABBB-GS08TR,VLMY32ABBB-GS08DKR
Base Product Number: VLMY32
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY32ABBB-GS08
Standard LEDs - SMD VLMY32ABBB-GS08
Standard LEDs - SMD Yellow Non-Diffused 1400-2850mcd@50mA

Standard LEDs - SMD Yellow Non-Diffused 1400-2850mcd@50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331916-VLMY32ABBB-GS08 VLMY32ABBB-GS08
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details