Vishay Precision Group LED Indication - Discrete VLMY31J1K2-GS18

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMY31J1K2-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY31J1K2-GS18TR-ND
LED Indication - Discrete VLMY31J1K2-GS18TR-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY31J1K2-GS18
Standard LEDs - SMD VLMY31J1K2-GS18
Standard LEDs - SMD Yellow Clr Non-Diff 4.5-11.2mcd@10mA

Standard LEDs - SMD Yellow Clr Non-Diff 4.5-11.2mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMY31J1K2-GS18TR-ND VLMY31J1K2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details