Vishay Intertechnology, Inc. LED Indication - Discrete VLMY3102-GS08

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1474-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1474-1-ND
LED Indication - Discrete 751-1474-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1474-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1474-2-ND
LED Indication - Discrete 751-1474-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1474-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1474-6-ND
LED Indication - Discrete 751-1474-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMY3102-GS08
1117174-VLMY3102-GS08
LED Indication - Discrete - VLMY3102-GS08 1117174-VLMY3102-GS08
Manufacturer: Vishay Win Source Part Number: 1117174-VLMY3102-GS0 8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 12.55mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117174-VLMY3102-GS08
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 12.55mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY3102-GS08
Standard LEDs - SMD VLMY3102-GS08
Standard LEDs - SMD Yellow SMD PLCC2

Standard LEDs - SMD Yellow SMD PLCC2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1474-1-ND 1117174-VLMY3102-GS08 VLMY3102-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMY3102-GS08 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers