Vishay Intertechnology, Inc. LED Indication - Discrete VLMY3100-GS18

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMY3100-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY3100-GS18-ND
LED Indication - Discrete VLMY3100-GS18-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY3100-GS18
Standard LEDs - SMD VLMY3100-GS18
Standard LEDs - SMD Yellow PLCC-2 588nm 10mcd

Standard LEDs - SMD Yellow PLCC-2 588nm 10mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMY3100-GS18-ND VLMY3100-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 1497-1342-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details