Manufacturer: Vishay
Win Source Part Number: 036338-VLMY3100-GS08
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Standard LEDs - SMD Yellow Non-Diffused 11.2mcd(max)@10mA
LED, YEL, 10MCD, 594NM, SMD; LED Color:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:594nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 036338-VLMY3100-GS08 | 751-1473-6-ND | 1807119P | 1807045 | VLMY3100-GS08 | 48W7146 |
| Product Name | LED Indication - Discrete - VLMY3100-GS08 | LED Indication - Discrete | COB LEDs | COB LEDs | Standard LEDs - SMD | Led, Yel, 10Mcd, 594Nm, Smd; Led Color Vishay |
| LED Type | Yellow; Yellow | Yellow | Yellow; Yellow | Yellow; Yellow | ||
| Peak Wavelength | 588 nm (5880 Å) | 585 nm (5850 Å) | 594 nm (5940 Å) | |||
| Viewing Angle | 120 degrees | 120 degrees | 60 degrees | 60 degrees | 120 degrees | |
| Forward Voltage | 2.1 volts | 2.1 volts | 2.8 volts | 2.1 volts | ||
| Lens Type | Flat Lens | Flat Lens | Flat Lens |