Vishay Intertechnology, Inc. LED Indication - Discrete - VLMY30K2M1-GS08 VLMY30K2M1-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117173-VLMY30K2M1-G S08 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117173-VLMY30K2M1-G S08 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMY30K2M1-GS08
1117173-VLMY30K2M1-GS08
LED Indication - Discrete - VLMY30K2M1-GS08 1117173-VLMY30K2M1-GS08
Manufacturer: Vishay Win Source Part Number: 1117173-VLMY30K2M1-G S08 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117173-VLMY30K2M1-GS08
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 2mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - VLMY30K2M1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY30K2M1-GS08TR-ND
LED Indication - Discrete VLMY30K2M1-GS08TR-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMY30K2M1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY30K2M1-GS08DKR-ND
LED Indication - Discrete VLMY30K2M1-GS08DKR-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMY30K2M1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY30K2M1-GS08CT-ND
LED Indication - Discrete VLMY30K2M1-GS08CT-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
COB LEDs - 1807244 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1807244
COB LEDs 1807244
Vishay VLMY30K2M1-GS08 CoB LED

Vishay VLMY30K2M1-GS08 CoB LED

Supplier's Site
COB LEDs - 1807044 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1807044
COB LEDs 1807044
Vishay VLMY30K2M1-GS08 CoB LED

Vishay VLMY30K2M1-GS08 CoB LED

Supplier's Site
COB LEDs - 1807244P - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1807244P
COB LEDs 1807244P
Vishay VLMY30K2M1-GS08 CoB LED

Vishay VLMY30K2M1-GS08 CoB LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY30K2M1-GS08
Standard LEDs - SMD VLMY30K2M1-GS08
Standard LEDs - SMD Yellow Clr Non-Diff

Standard LEDs - SMD Yellow Clr Non-Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1117173-VLMY30K2M1-GS08 VLMY30K2M1-GS08TR-ND 1807244 1807244P VLMY30K2M1-GS08
Product Name LED Indication - Discrete - VLMY30K2M1-GS08 LED Indication - Discrete COB LEDs COB LEDs Standard LEDs - SMD
LED Type Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 585 nm (5850 Å)
Viewing Angle 120 degrees 120 degrees 60 degrees 60 degrees
Forward Voltage 1.8 volts 1.8 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-3580EB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers