Vishay Intertechnology, Inc. LED Indication - Discrete VLMY3000-GS08

Description
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMY3000-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY3000-GS08TR-ND
LED Indication - Discrete VLMY3000-GS08TR-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMY3000-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY3000-GS08CT-ND
LED Indication - Discrete VLMY3000-GS08CT-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMY3000-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY3000-GS08DKR-ND
LED Indication - Discrete VLMY3000-GS08DKR-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY3000-GS08
Standard LEDs - SMD VLMY3000-GS08
Standard LEDs - SMD Yellow Non-Diffused 4.5mcd(min)@2mA

Standard LEDs - SMD Yellow Non-Diffused 4.5mcd(min)@2mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMY3000-GS08TR-ND VLMY3000-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details