Vishay Precision Group LED Indication - Discrete VLMY234ABCA-GS08

Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMY234ABCA-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMY234ABCA-GS08CT-ND
LED Indication - Discrete 751-VLMY234ABCA-GS08CT-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMY234ABCA-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMY234ABCA-GS08TR-ND
LED Indication - Discrete 751-VLMY234ABCA-GS08TR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMY234ABCA-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMY234ABCA-GS08DKR-ND
LED Indication - Discrete 751-VLMY234ABCA-GS08DKR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, J-Lead

Buy Now Datasheet
Led, Yellow, Rect, 2.3V, 50Ma, Smd, Full Reel; Led Color Vishay - 19X7758 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, Rect, 2.3V, 50Ma, Smd, Full Reel; Led Color Vishay
19X7758
Led, Yellow, Rect, 2.3V, 50Ma, Smd, Full Reel; Led Color Vishay 19X7758
LED, YELLOW, RECT, 2.3V, 50MA, SMD, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, RECT, 2.3V, 50MA, SMD, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, Rectangular, 2.3V, 50Ma, Smd; Led Color Vishay - 19X7757 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, Rectangular, 2.3V, 50Ma, Smd; Led Color Vishay
19X7757
Led, Yellow, Rectangular, 2.3V, 50Ma, Smd; Led Color Vishay 19X7757
LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:589nm; Luminous Intensity:2cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY234ABCA-GS08
Standard LEDs - SMD VLMY234ABCA-GS08
Standard LEDs - SMD Yellow Power Mini

Standard LEDs - SMD Yellow Power Mini

Buy Now Datasheet
VISHAY VLMY234ABCA-GS08LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD - 879-VLMY234ABCA-GS08 - Utmel Electronic Limited
Hong Kong, China
VISHAY VLMY234ABCA-GS08LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD
879-VLMY234ABCA-GS08
VISHAY VLMY234ABCA-GS08LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD 879-VLMY234ABCA-GS08
VISHAY VLMY234ABCA-GS08LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD

VISHAY VLMY234ABCA-GS08LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMY234ABCA-GS08CT-ND 19X7758 VLMY234ABCA-GS08 879-VLMY234ABCA-GS08
Product Name LED Indication - Discrete Led, Yellow, Rect, 2.3V, 50Ma, Smd, Full Reel; Led Color Vishay Standard LEDs - SMD VISHAY VLMY234ABCA-GS08LED, YELLOW, RECTANGULAR, 2.3V, 50MA, SMD
LED Package: 2-SMD, J-Lead 2.20mm Lx1.40mm W
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 589 nm (5890 Å) 591 nm (5910 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 2000 milliCandela 2000 milliCandela 2000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Oval LED lamps - SLI-430U2R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details