Vishay Intertechnology, Inc. LED Indication - Discrete VLMY2000-GS08

Description
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMY2000-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMY2000-GS08TR-ND
LED Indication - Discrete 751-VLMY2000-GS08TR-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMY2000-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMY2000-GS08DKR-ND
LED Indication - Discrete 751-VLMY2000-GS08DKR-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMY2000-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMY2000-GS08CT-ND
LED Indication - Discrete 751-VLMY2000-GS08CT-ND
Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Yellow 588nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY2000-GS08
Standard LEDs - SMD VLMY2000-GS08
Standard LEDs - SMD Yellow 588nm 7.1mcd Mini SMD

Standard LEDs - SMD Yellow 588nm 7.1mcd Mini SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMY2000-GS08TR-ND VLMY2000-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1138-2-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details