Vishay Precision Group LED Indication - Discrete VLMY1300-GS08

Description
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMY1300-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY1300-GS08CT-ND
LED Indication - Discrete VLMY1300-GS08CT-ND
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMY1300-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY1300-GS08TR-ND
LED Indication - Discrete VLMY1300-GS08TR-ND
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMY1300-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY1300-GS08DKR-ND
LED Indication - Discrete VLMY1300-GS08DKR-ND
Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMY1300-GS08
902651-VLMY1300-GS08
LED Indication - Discrete - VLMY1300-GS08 902651-VLMY1300-GS08
Manufacturer: Vishay Win Source Part Number: 902651-VLMY1300-GS08 Series: CHIPLED Features: Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: VLMY1300 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: VLMY1300GS08, VLMY1300-GS08CT, VLMY1300-GS08TR, VLMY1300-GS08DKR

Manufacturer: Vishay
Win Source Part Number: 902651-VLMY1300-GS08
Series: CHIPLED
Features: Yellow 591nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: VLMY1300
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VLMY1300GS08, VLMY1300-GS08CT, VLMY1300-GS08TR, VLMY1300-GS08DKR

Buy Now Datasheet
LEDs - 7730468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMY1300-GS08 LED

Vishay VLMY1300-GS08 LED

Supplier's Site
LEDs - 7730468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMY1300-GS08 LED

Vishay VLMY1300-GS08 LED

Supplier's Site
LEDs - 1652944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMY1300-GS08 LED

Vishay VLMY1300-GS08 LED

Supplier's Site
Led, Yellow, 180Mcd, 597Nm, Full Reel; Led Color Vishay - 82T8693 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 180Mcd, 597Nm, Full Reel; Led Color Vishay
82T8693
Led, Yellow, 180Mcd, 597Nm, Full Reel; Led Color Vishay 82T8693
LED, YELLOW, 180MCD, 597NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:597nm; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 180MCD, 597NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:597nm; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow; Led Color Vishay - 76T8669 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow; Led Color Vishay
76T8669
Led, Yellow; Led Color Vishay 76T8669
LED, YELLOW; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:597nm; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:597nm; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 597 Nm, 2.4 V, 20 Ma, 180 Mcd Rohs Compliant Vishay - 48W3658 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 597 Nm, 2.4 V, 20 Ma, 180 Mcd Rohs Compliant Vishay
48W3658
Led, Yellow, 597 Nm, 2.4 V, 20 Ma, 180 Mcd Rohs Compliant Vishay 48W3658
LED, Yellow, 597 nm, 2.4 V, 20 mA, 180 mcd RoHS Compliant: Yes

LED, Yellow, 597 nm, 2.4 V, 20 mA, 180 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLMY1300-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLMY1300-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLMY1300-GS08
20mA 104mcd 584.5nm~597nm -35°C~+85°C Yellow 130° 75mW 2.1V 0603 Light Emitting Diodes (LED) ROHS

20mA 104mcd 584.5nm~597nm -35°C~+85°C Yellow 130° 75mW 2.1V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY1300-GS08
Standard LEDs - SMD VLMY1300-GS08
Standard LEDs - SMD Yellow Clear Non-Diff

Standard LEDs - SMD Yellow Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMY1300-GS08CT-ND 902651-VLMY1300-GS08 7730468P 7730468 82T8693 48W3658 VLMY1300-GS08 VLMY1300-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMY1300-GS08 LEDs LEDs Led, Yellow, 180Mcd, 597Nm, Full Reel; Led Color Vishay Led, Yellow, 597 Nm, 2.4 V, 20 Ma, 180 Mcd Rohs Compliant Vishay Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8 x 0.8mm
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 597 nm (5970 Å) 597 nm (5970 Å) 584 to 597 nm (5845 to 5970 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 104 milliCandela 180 milliCandela 180 milliCandela 104 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details