Vishay Intertechnology, Inc. Optics - LEDs - Light Pipes - VLMW71ACAE-GS08 VLMW71ACAE-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009006-VLMW71ACAE-G S08 Color: White Termination: SMD/SMT Length: 6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 3.6 V Luminous Intensity: 22.4 cd Power Dissipation: 1.4 W Forward Current: 350 mA Viewing Angle: 60 ° Number of Pins: 2 Width: 6 mm Luminous Flux: 71 lm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): XPEBWT-L1-0000-00BE8 ; XQDAWT-00-0000-00000 HDE2; XPEBWT-L1-0000-00E50 ; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.4 W Test Current: 350 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009006-VLMW71ACAE-G S08 Color: White Termination: SMD/SMT Length: 6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 3.6 V Luminous Intensity: 22.4 cd Power Dissipation: 1.4 W Forward Current: 350 mA Viewing Angle: 60 ° Number of Pins: 2 Width: 6 mm Luminous Flux: 71 lm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): XPEBWT-L1-0000-00BE8 ; XQDAWT-00-0000-00000 HDE2; XPEBWT-L1-0000-00E50 ; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.4 W Test Current: 350 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - VLMW71ACAE-GS08 - 1009006-VLMW71ACAE-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - VLMW71ACAE-GS08
1009006-VLMW71ACAE-GS08
Optics - LEDs - Light Pipes - VLMW71ACAE-GS08 1009006-VLMW71ACAE-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009006-VLMW71ACAE-G S08 Color: White Termination: SMD/SMT Length: 6 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 3.6 V Luminous Intensity: 22.4 cd Power Dissipation: 1.4 W Forward Current: 350 mA Viewing Angle: 60 ° Number of Pins: 2 Width: 6 mm Luminous Flux: 71 lm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): XPEBWT-L1-0000-00BE8 ; XQDAWT-00-0000-00000 HDE2; XPEBWT-L1-0000-00E50 ; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.4 W Test Current: 350 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009006-VLMW71ACAE-GS08
Color: White
Termination: SMD/SMT
Length: 6 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 3.6 V
Luminous Intensity: 22.4 cd
Power Dissipation: 1.4 W
Forward Current: 350 mA
Viewing Angle: 60 °
Number of Pins: 2
Width: 6 mm
Luminous Flux: 71 lm
Categories: Optics - LEDs - Light Pipes
Lens Style: Round
Alternative Parts (Cross-Reference): XPEBWT-L1-0000-00BE8; XQDAWT-00-0000-00000HDE2; XPEBWT-L1-0000-00E50;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.4 W
Test Current: 350 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1009006-VLMW71ACAE-GS08
Product Name Optics - LEDs - Light Pipes - VLMW71ACAE-GS08
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details