Vishay Precision Group LED Indication - Discrete VLMW41S1T2-OKPL-08

Description
White, Cool 5500K LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White, Cool 5500K LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMW41S1T2-OKPL-08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMW41S1T2-OKPL-08-ND
LED Indication - Discrete VLMW41S1T2-OKPL-08-ND
White, Cool 5500K LED Indication - Discrete 3.3V 2-SMD, J-Lead

White, Cool 5500K LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Led, White, 450Mcd, Full Reel; Led Color Vishay - 62W1179 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 450Mcd, Full Reel; Led Color Vishay
62W1179
Led, White, 450Mcd, Full Reel; Led Color Vishay 62W1179
LED, WHITE, 450MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, 450MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, White, 450Mcd; Led Color Vishay - 62W4791 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 450Mcd; Led Color Vishay
62W4791
Led, White, 450Mcd; Led Color Vishay 62W4791
LED, WHITE, 450MCD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

LED, WHITE, 450MCD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMW41S1T2-OKPL-08
Standard LEDs - SMD VLMW41S1T2-OKPL-08
Standard LEDs - SMD White SMD PLCC2

Standard LEDs - SMD White SMD PLCC2

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMW41S1T2-OKPL-08-ND 62W1179 VLMW41S1T2-OKPL-08
Product Name LED Indication - Discrete Led, White, 450Mcd, Full Reel; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type White White; White
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 315 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers