Vishay Precision Group LED Indication - Discrete - VLMW33U2AA-5K8L-08 VLMW33U2AA-5K8L-08

Description
Manufacturer: Vishay Win Source Part Number: 902650-VLMW33U2AA-5K 8L-08 Series: VLM.3 Features: White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: VLMW33 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: VLMW33U2AA-5K8L-08-N D, VLMW33U2AA-5K8L-08CT , VLMW33U2AA-5K8L-08DK R, VLMW33U2AA-5K8L-08TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902650-VLMW33U2AA-5K 8L-08 Series: VLM.3 Features: White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: VLMW33 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: VLMW33U2AA-5K8L-08-N D, VLMW33U2AA-5K8L-08CT , VLMW33U2AA-5K8L-08DK R, VLMW33U2AA-5K8L-08TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMW33U2AA-5K8L-08
902650-VLMW33U2AA-5K8L-08
LED Indication - Discrete - VLMW33U2AA-5K8L-08 902650-VLMW33U2AA-5K8L-08
Manufacturer: Vishay Win Source Part Number: 902650-VLMW33U2AA-5K 8L-08 Series: VLM.3 Features: White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: VLMW33 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: VLMW33U2AA-5K8L-08-N D, VLMW33U2AA-5K8L-08CT , VLMW33U2AA-5K8L-08DK R, VLMW33U2AA-5K8L-08TR

Manufacturer: Vishay
Win Source Part Number: 902650-VLMW33U2AA-5K8L-08
Series: VLM.3
Features: White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Family Name: VLMW33
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: VLMW33U2AA-5K8L-08-ND, VLMW33U2AA-5K8L-08CT, VLMW33U2AA-5K8L-08DKR, VLMW33U2AA-5K8L-08TR

Buy Now Datasheet
LED Indication - Discrete - VLMW33U2AA-5K8L-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMW33U2AA-5K8L-08CT-ND
LED Indication - Discrete VLMW33U2AA-5K8L-08CT-ND
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMW33U2AA-5K8L-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMW33U2AA-5K8L-08TR-ND
LED Indication - Discrete VLMW33U2AA-5K8L-08TR-ND
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMW33U2AA-5K8L-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMW33U2AA-5K8L-08DKR-ND
LED Indication - Discrete VLMW33U2AA-5K8L-08DKR-ND
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

Buy Now Datasheet
Led, White, 1.4Cd; Led Color Vishay - 35M3103 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.4Cd; Led Color Vishay
35M3103
Led, White, 1.4Cd; Led Color Vishay 35M3103
LED, WHITE, 1.4CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:1.4cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, WHITE, 1.4CD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:1.4cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMW33U2AA-5K8L-08
Standard LEDs - SMD VLMW33U2AA-5K8L-08
Standard LEDs - SMD White Clear Non-Diff

Standard LEDs - SMD White Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 902650-VLMW33U2AA-5K8L-08 VLMW33U2AA-5K8L-08CT-ND 35M3103 VLMW33U2AA-5K8L-08
Product Name LED Indication - Discrete - VLMW33U2AA-5K8L-08 LED Indication - Discrete Led, White, 1.4Cd; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 2.4mm
LED Type White White; White
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 980 milliCandela 1400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
LED White Lighting - 1416-L128-2790CA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers