Vishay Intertechnology, Inc. LED Indication - Discrete VLMW33T2AA-5K8L-08

Description
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMW33T2AA-5K8L-08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMW33T2AA-5K8L-08-ND
LED Indication - Discrete VLMW33T2AA-5K8L-08-ND
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMW33T2AA-5K8L-08
095132-VLMW33T2AA-5K8L-08
LED Indication - Discrete - VLMW33T2AA-5K8L-08 095132-VLMW33T2AA-5K8L-08
Manufacturer: Vishay Win Source Part Number: 095132-VLMW33T2AA-5K 8L-08 Packaging: Reel - TR Color: White, Cool Mounting: SMD (SMT) Forward Voltage: 3.7V Viewing Angle: 120° Millicandela Rating: 878mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 5500K Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 095132-VLMW33T2AA-5K8L-08
Packaging: Reel - TR
Color: White, Cool
Mounting: SMD (SMT)
Forward Voltage: 3.7V
Viewing Angle: 120°
Millicandela Rating: 878mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 5500K
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMW33T2AA-5K8L-08
Standard LEDs - SMD VLMW33T2AA-5K8L-08
Standard LEDs - SMD White Clear Non-Diff

Standard LEDs - SMD White Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMW33T2AA-5K8L-08-ND 095132-VLMW33T2AA-5K8L-08 VLMW33T2AA-5K8L-08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMW33T2AA-5K8L-08 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type White White; Multi-Colored; White, Cool
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 878 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details